Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio DF-320TM calculator Desktop Display Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DF-320TM
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DF320TMS
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6500
This statistic is based on the 86402 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84425 free Open Icecat users.
Info modified on: 04 Apr 2019 07:26:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio DF-320TM calculator Desktop Display Silver :
The short editorial description of Casio DF-320TM calculator Desktop Display Silver

DF-320TM - 3-Line Display, 12-digits, desk type, Time Calculations
More>>>
Casio DF-320TM calculator Desktop Display Silver:
The official marketing text of Casio DF-320TM calculator Desktop Display Silver as supplied by the manufacturer

A 12 digit calculator with a 3-line display and combined solar/battery operation.
- 12-digits, desk type.
- 3-Line Display.
- Independent memory.
- Profit margin %.
- 3-digit comma markers, 5/4 cut.
- Time Calculations.

Short summary description Casio DF-320TM calculator Desktop Display Silver:
This short summary of the Casio DF-320TM calculator Desktop Display Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Casio DF-320TM, Desktop, Display, 12 digits, Silver

Long summary description Casio DF-320TM calculator Desktop Display Silver:
This is an auto-generated long summary of Casio DF-320TM calculator Desktop Display Silver based on the first three specs of the first five spec groups.

Casio DF-320TM. Form factor: Desktop, Type: Display. Digits: 12 digits. Product colour: Silver

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Display
Product colour *
The colour e.g. red, blue, green, black, white.
Silver
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
200 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
32.3 x 124 x 179.5 mm
Customer service details
X