Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Casio D-20TER calculator Desktop Basic

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-20TER
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAS321
Category
Small portable device used to perform arithmetic.
Calculators
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCasio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4834
This statistic is based on the 90294 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88272 free Open Icecat users.
Info modified on: 04 Apr 2019 05:51:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio D-20TER calculator Desktop Basic :
The short editorial description of Casio D-20TER calculator Desktop Basic

D-20TER
More>>>
Casio D-20TER calculator Desktop Basic:
The official marketing text of Casio D-20TER calculator Desktop Basic as supplied by the manufacturer

12 digit display Solar & battery power Euro conversion Cut 5/4 & decimal point setting Grand total key Tax calculations.

Short summary description Casio D-20TER calculator Desktop Basic:
This short summary of the Casio D-20TER calculator Desktop Basic data-sheet is auto-generated and uses the product title and the first six key specs.

Casio D-20TER, Desktop, Basic, 12 digits

Long summary description Casio D-20TER calculator Desktop Basic:
This is an auto-generated long summary of Casio D-20TER calculator Desktop Basic based on the first three specs of the first five spec groups.

Casio D-20TER. Form factor: Desktop, Type: Basic. Digits: 12 digits

Design
Form factor *
The shape or design of the product.
Desktop
Type *
Characteristics of the device.
Basic
Display
Digits *
Amount of numerals from 0 to 9, which device can display.
12 digits
Power
Number of batteries supported
The number of batteries that can be used with the product.
1
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
182 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
151 x 158 x 32 mm
Customer service details
X