location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Casio 140CR-M cash register Drum-serial 120 PLUs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Casio Check ‘Casio’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
140CR-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
140CR-M
Category:
Also known as a cash till, this is a mechanical or electronic device for calculating and recording sales transactions, and an attached drawer (storage space) for storing cash. The cash register also usually prints a receipt for the customer.
Cash Registers Check ‘Casio’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Casio: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 May 2018 07:24:25
The date of the most recent change of this product data-sheet in Icecat.
Long product name Casio 140CR-M cash register Drum-serial 120 PLUs :
The long product name of Casio 140CR-M cash register Drum-serial 120 PLUs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

140CR-M, Drum-serial, Medium drawer, Num Ten-Key, 120 PLUs, 57.5mm, 9.0kg, Black
More>>>
Short summary description Casio 140CR-M cash register Drum-serial 120 PLUs:
This short summary of the Casio 140CR-M cash register Drum-serial 120 PLUs data-sheet is auto-generated and uses the product title and the first six key specs.

Casio 140CR-M, Drum-serial, 57.5 mm, 8 digits, 9 kg, 0 - 40 °C, 10 - 90%

Long summary description Casio 140CR-M cash register Drum-serial 120 PLUs:
This is an auto-generated long summary of Casio 140CR-M cash register Drum-serial 120 PLUs based on the first three specs of the first five spec groups.

Casio 140CR-M. Print technology: Drum-serial, Supported paper width: 57.5 mm. Display digits: 8 digits. Weight: 9 kg. AC input voltage: 120/230 V, Power consumption: 100 mA. Dimensions (WxDxH): 410 x 450 x 203 mm