Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Cover Apple
- - Blue
- - Dust resistant, Scratch resistant, Shock resistant
More>>>
Short summary description Case-mate CMIMMCI5050090 Sebastian Murra Barely There mobile phone case Cover Blue:
This short summary of the Case-mate CMIMMCI5050090 Sebastian Murra Barely There mobile phone case Cover Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Case-mate CMIMMCI5050090 Sebastian Murra Barely There, Cover, Apple, iPhone 5, Blue
Long summary description Case-mate CMIMMCI5050090 Sebastian Murra Barely There mobile phone case Cover Blue:
This is an auto-generated long summary of Case-mate CMIMMCI5050090 Sebastian Murra Barely There mobile phone case Cover Blue based on the first three specs of the first five spec groups.
Case-mate CMIMMCI5050090 Sebastian Murra Barely There. Case type: Cover, Brand compatibility: Apple, Compatibility: iPhone 5, Product colour: Blue