location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Case-mate CM031352 mobile phone case Cover Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case-mate Check ‘Case-mate’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CM031352
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CM031352
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case-mate: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8476
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Oct 2019 14:54:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case-mate CM031352 mobile phone case Cover Transparent
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cover Sony
  • - Transparent
  • - Dust resistant, Scratch resistant
Long product name Case-mate CM031352 mobile phone case Cover Transparent :
The long product name of Case-mate CM031352 mobile phone case Cover Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Barely Case for Sony Xperia Z3 Compact - Clear
More>>>
Short summary description Case-mate CM031352 mobile phone case Cover Transparent:
This short summary of the Case-mate CM031352 mobile phone case Cover Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Case-mate CM031352, Cover, Sony, Xperia Z3 Compact, Transparent

Long summary description Case-mate CM031352 mobile phone case Cover Transparent:
This is an auto-generated long summary of Case-mate CM031352 mobile phone case Cover Transparent based on the first three specs of the first five spec groups.

Case-mate CM031352. Case type: Cover, Brand compatibility: Sony, Compatibility: Xperia Z3 Compact, Product colour: Transparent

Brand Image Product code Product Stock Price from
Case-mate

Case-mate CM031449 mobile phone case 14 cm (5.5") Folio Black
(show image)
CM031449 CM031449 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031382 mobile phone case Cover Transparent
(show image)
CM031382 CM031382 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031392 mobile phone case 11.9 cm (4.7") Cover Black, Silver
(show image)
CM031392 CM031392 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031390 mobile phone case 11.9 cm (4.7") Cover Black
(show image)
CM031390 CM031390 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031405 mobile phone case 11.9 cm (4.7") Folio Black, Grey
(show image)
CM031405 CM031405 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031561 mobile phone case 11.9 cm (4.7") Cover Orange, White
(show image)
CM031561 CM031561 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031461 mobile phone case 11.9 cm (4.7") Cover Black
(show image)
CM031461 CM031461 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031514 mobile phone case 11.9 cm (4.7") Cover Silver
(show image)
CM031514 CM031514 0.00
(excl. VAT)
0 (incl. VAT)
Case-mate

Case-mate CM031512 mobile phone case 11.9 cm (4.7") Cover Pink
(show image)
CM031512 CM031512 0.00
(excl. VAT)
0 (incl. VAT)