location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Dual Screen In-Car DVD Player Case Nylon Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Screen In-Car DVD Player Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WDNG9
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7081
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 07:47:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic Dual Screen In-Car DVD Player Case Nylon Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Material: Nylon
  • - 22.9 cm (9")
Warranty: 25 Years
Long product name Case Logic Dual Screen In-Car DVD Player Case Nylon Black :
The long product name of Case Logic Dual Screen In-Car DVD Player Case Nylon Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Dual Screen In-Car DVD Player Case
More>>>
Case Logic Dual Screen In-Car DVD Player Case Nylon Black:
The official description of Case Logic Dual Screen In-Car DVD Player Case Nylon Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Mega storage case holds DVD player and dual screens, or game controller, two sets of headphones, cables, cords and accessories.
- Adjustable buckle attachment suspension system allows case to easily attach to most seat backs or between two bucket seats.
- Mounting system quickly detaches, converting to a portable carrying case
- Accessory pocket with built–in compartment holds 4 DVDs in soft, secure slots

Short summary description Case Logic Dual Screen In-Car DVD Player Case Nylon Black:
This short summary of the Case Logic Dual Screen In-Car DVD Player Case Nylon Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Dual Screen In-Car DVD Player Case, 368 g, 190 x 38 x 230 mm, 190 x 129 x 275 mm

Long summary description Case Logic Dual Screen In-Car DVD Player Case Nylon Black:
This is an auto-generated long summary of Case Logic Dual Screen In-Car DVD Player Case Nylon Black based on the first three specs of the first five spec groups.

Case Logic Dual Screen In-Car DVD Player Case. Weight: 368 g, Interior dimensions (W x D x H): 190 x 38 x 230 mm. Dimensions (WxDxH): 190 x 129 x 275 mm

Technical details
Material *
Nylon
Product colour *
Black
Maximum screen size
22.9 cm (9")
Weight & dimensions
Weight
368 g
Interior dimensions (W x D x H)
190 x 38 x 230 mm
Other features
Dimensions (WxDxH)
190 x 129 x 275 mm