Warranty:
25 years
Long product name Case Logic MP3 Player Case UMC-3
:
The long product name of Case Logic MP3 Player Case UMC-3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Universal MP3 Sport Case- Large
More>>>
Case Logic MP3 Player Case UMC-3:
The official description of Case Logic MP3 Player Case UMC-3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- Universal sport armband compatible with large MP3 players like the iPod classic® and Microsoft Zune®
- Thin lycra cover and clear screen protector lets you change songs and view the screen without having to remove player
- Hidden storage pocket stores health club ID, credit card, money and/or keys while working out
- One hand, easy adjust armband eliminates unnecessary fumbling
- Not a fan of an armband? Case easily slips over your hand for an alternate on the go option
- Headphone jack opening at bottom of case
Short summary description Case Logic MP3 Player Case UMC-3:
This short summary of the Case Logic MP3 Player Case UMC-3 data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic MP3 Player Case UMC-3, MP3, Black, Neoprene, 70 x 120 x 30 mm
Long summary description Case Logic MP3 Player Case UMC-3:
This is an auto-generated long summary of Case Logic MP3 Player Case UMC-3 based on the first three specs of the first five spec groups.
Case Logic MP3 Player Case UMC-3. Compatibility: MP3, Product colour: Black, Material: Neoprene. Dimensions (WxDxH): 70 x 120 x 30 mm