location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Universal MP3 Sport Case Small Black Neoprene

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Universal MP3 Sport Case Small
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UMC-2
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2523
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 13:23:15
The date of the most recent change of this product data-sheet in Icecat.
Long product name Case Logic Universal MP3 Sport Case Small Black Neoprene :
The long product name of Case Logic Universal MP3 Sport Case Small Black Neoprene. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Neoprene/Lycra, 56.6g, Black
More>>>
Case Logic Universal MP3 Sport Case Small Black Neoprene:
The official description of Case Logic Universal MP3 Sport Case Small Black Neoprene as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Features

- Slimline universal sport armband compatible with small MP3 players like the SanDisk Sansa e200 series
- Thin lycra cover and clear screen protector lets you change songs and view the screen without having to remove player
- Hidden storage pocket stores money and/or keys while working out
- One hand, easy adjust armband eliminates unnecessary fumbling
- Not a fan of an armband? Case easily slips over your hand for an alternate on the go option
- Headphone jack opening at bottom of case

Short summary description Case Logic Universal MP3 Sport Case Small Black Neoprene:
This short summary of the Case Logic Universal MP3 Sport Case Small Black Neoprene data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Universal MP3 Sport Case Small, Black, SanDisk Sansa e200, f/devices 3.75" x 1.9" x 0.5", Neoprene, 57.1 mm, 101.6 mm, 56.6 g

Long summary description Case Logic Universal MP3 Sport Case Small Black Neoprene:
This is an auto-generated long summary of Case Logic Universal MP3 Sport Case Small Black Neoprene based on the first three specs of the first five spec groups.

Case Logic Universal MP3 Sport Case Small. Product colour: Black, Compatibility: SanDisk Sansa e200, f/devices 3.75" x 1.9" x 0.5", Material: Neoprene. Width: 57.1 mm, Height: 101.6 mm, Weight: 56.6 g. Dimensions (WxDxH): 57.15 x 19.05 x 101.6 mm

Features
Product colour *
Black
Compatibility *
SanDisk Sansa e200, f/devices 3.75" x 1.9" x 0.5"
Material *
Neoprene
Weight & dimensions
Width
57.1 mm
Height
101.6 mm
Weight
56.6 g
Other features
Dimensions (WxDxH)
57.15 x 19.05 x 101.6 mm