Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 16" Week-end bag roller black 13" Trolley case

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16" Week-end bag roller black
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LLR16
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Jul 2007
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 9906
This statistic is based on the 78476 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-07-07 Only sponsoring brands are included in the free Open Icecat content distribution as used by 76703 free Open Icecat users .
Info modified on: 22 Nov 2017 18:54:03
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 Years
Long product name Case Logic 16" Week-end bag roller black 13" Trolley case :
The short editorial description of Case Logic 16" Week-end bag roller black 13" Trolley case

40.64 cm (16 ") Week-end bag roller black
More>>>
Case Logic 16" Week-end bag roller black 13" Trolley case:
The official marketing text of Case Logic 16" Week-end bag roller black 13" Trolley case as supplied by the manufacturer

- Featherweight construction: Your stuff is heavy enough... why lug around a heavy bag too?
- Durable, semi-rigid EVA exterior safeguards your belongings
- Full-featured organizational panel stores magazines, portable electronics and travel accessories
- Smooth in-line skate wheels and locking, telescoping handle
- Elastic tie-down straps keep your packed items secure and wrinkle free
- Zippered mesh compartment separates socks and dirty clothes from main compartment
- Integrated water bottle holder
- Complies with most airline carry-on regulations

Short summary description Case Logic 16" Week-end bag roller black 13" Trolley case:
This short summary of the Case Logic 16" Week-end bag roller black 13" Trolley case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 16" Week-end bag roller black, Trolley case, 33 cm (13"), 2.5 kg

Long summary description Case Logic 16" Week-end bag roller black 13" Trolley case:
This is an auto-generated long summary of Case Logic 16" Week-end bag roller black 13" Trolley case based on the first three specs of the first five spec groups.

Case Logic 16" Week-end bag roller black. Case type: Trolley case, Maximum screen size compatibility: 33 cm (13"). Weight: 2.5 kg

Design
Maximum screen size compatibility *
The maximum screen size which can be used with this product.
33 cm (13")
Case type *
The size, shape and style of the case.
Trolley case
Weight & dimensions
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
2.5 kg
Notebook compartment dimensions (WxDxH)
350 x 270 x 210 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
378 x 299 x 235 mm
Customer service details
X