location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic iPod classic™ (120 GB) GO! Case Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPod classic™ (120 GB) GO! Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICG1
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854187398 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7993
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 09:19:28
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 2 Years
Long product name Case Logic iPod classic™ (120 GB) GO! Case Pink :
The long product name of Case Logic iPod classic™ (120 GB) GO! Case Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

iPod classic™ (120 GB) GO! Case
More>>>
Case Logic iPod classic™ (120 GB) GO! Case Pink:
The official description of Case Logic iPod classic™ (120 GB) GO! Case Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Accessible, mobile and a custom fit for your 120GB and 80GB iPod Classic
- Includes a carabiner for easy attachment to a bag or belt loop while on-the-go
- Quick & easy access to all ports and controls
- Plastic screen protector and soft suede-like interior keeps your iPod scratch free
- Fabric: Faux Suede
- Weight: 2 oz

Short summary description Case Logic iPod classic™ (120 GB) GO! Case Pink:
This short summary of the Case Logic iPod classic™ (120 GB) GO! Case Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic iPod classic™ (120 GB) GO! Case, Pink, 120GB & 80GB iPod Classic, 114.3 x 76.2 x 19.05 mm

Long summary description Case Logic iPod classic™ (120 GB) GO! Case Pink:
This is an auto-generated long summary of Case Logic iPod classic™ (120 GB) GO! Case Pink based on the first three specs of the first five spec groups.

Case Logic iPod classic™ (120 GB) GO! Case. Product colour: Pink, Compatibility: 120GB & 80GB iPod Classic. Dimensions (WxDxH): 114.3 x 76.2 x 19.05 mm

Features
Product colour *
Pink
Compatibility *
120GB & 80GB iPod Classic
Other features
Dimensions (WxDxH)
114.3 x 76.2 x 19.05 mm