location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Huxton 15.6" Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Huxton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Huxton 15.6" Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203137 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854235846 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 248614
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic Huxton 15.6" Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39.6 cm (15.6") Black
  • - Polyester
  • - 270 g
Warranty: 25 Years
Long product name Case Logic Huxton 15.6" Laptop Sleeve :
The long product name of Case Logic Huxton 15.6" Laptop Sleeve. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Huxton 15.6" Laptop Sleeve
More>>>
Case Logic Huxton 15.6" Laptop Sleeve:
The official description of Case Logic Huxton 15.6" Laptop Sleeve as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slim case with heathered fabric is perfect for protecting and transporting your 15.6" laptop to school, the office or the local café.

- Slimline case protects your device on its own or in your favorite bag
- Durable polyester material withstands your ever-changing schedule
- Zippered pocket stores small accessories

Short summary description Case Logic Huxton 15.6" Laptop Sleeve:
This short summary of the Case Logic Huxton 15.6" Laptop Sleeve data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Huxton 15.6" Laptop Sleeve, Sleeve case, 39.6 cm (15.6"), 270 g

Long summary description Case Logic Huxton 15.6" Laptop Sleeve:
This is an auto-generated long summary of Case Logic Huxton 15.6" Laptop Sleeve based on the first three specs of the first five spec groups.

Case Logic Huxton 15.6" Laptop Sleeve. Case type: Sleeve case, Maximum screen size: 39.6 cm (15.6"). Weight: 270 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Black
Quantity
1
Weight & dimensions
Width
405 mm
Depth
30 mm
Height
300 mm
Weight
270 g
Notebook compartment dimensions (W x D x H)
385 x 31 x 267 mm
Logistics data
Harmonized System (HS) code
84733080
Brand Image Product code Product Stock Price from
Case Logic Huxton 15.6" Laptop Sleeve Case Logic Huxton 15.6" Laptop Sleeve
(show image)
3203138 Huxton 15.6" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 11.6" Laptop Sleeve Case Logic Huxton 11.6" Laptop Sleeve
(show image)
3203133 Huxton 11.6" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 13.3" Laptop Sleeve Case Logic Huxton 13.3" Laptop Sleeve
(show image)
3203136 Huxton 13.3" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 11.6" Laptop Sleeve Case Logic Huxton 11.6" Laptop Sleeve
(show image)
3203134 Huxton 11.6" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic Huxton 13.3" Laptop Sleeve Case Logic Huxton 13.3" Laptop Sleeve
(show image)
3203135 Huxton 13.3" Laptop Sleeve 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
United States 1 distributor(s)