location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic ENST-116 40.6 cm (16") Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENST-116
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ENST116 RED PLAID
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32741
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic ENST-116 40.6 cm (16") Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 40.6 cm (16")
  • - Polyester
  • - 396 g
Long product name Case Logic ENST-116 40.6 cm (16") Sleeve case :
The long product name of Case Logic ENST-116 40.6 cm (16") Sleeve case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

16" Laptop Sleeve - Plaid
More>>>
Case Logic ENST-116 40.6 cm (16") Sleeve case:
The official description of Case Logic ENST-116 40.6 cm (16") Sleeve case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This stylish 16” laptop sleeve has undeniable allure with its traditional red plaid exterior and smooth, brilliant colored fabric lining.

- Mix a softly textured seersucker plaid with elegant sangria red details and lining for a charming yet sophisticated laptop case
- Form fitting sleeve accommodates laptops with up to 16"" screens (see internal dimensions below)
- Durable neoprene lining cushions and protects your computer
- Slimline design protects your laptop on its own or in your favorite bag
- Asymmetrical zipper provides easy access to your laptop
- Available in: US only

Short summary description Case Logic ENST-116 40.6 cm (16") Sleeve case:
This short summary of the Case Logic ENST-116 40.6 cm (16") Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic ENST-116 , Sleeve case, 40.6 cm (16"), 396 g

Long summary description Case Logic ENST-116 40.6 cm (16") Sleeve case:
This is an auto-generated long summary of Case Logic ENST-116 40.6 cm (16") Sleeve case based on the first three specs of the first five spec groups.

Case Logic ENST-116 . Case type: Sleeve case, Maximum screen size: 40.6 cm (16"). Weight: 396 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Sleeve case
Material *
Polyester
Weight & dimensions
Weight
396 g
Other features
Dimensions (WxDxH)
412 x 50 x 311 mm