Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic ECB-1 Red

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ECB-1
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ECB-1 BLACK/RED
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
camera cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12230
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 02 Sep 2017 01:49:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name Case Logic ECB-1 Red :
The short editorial description of Case Logic ECB-1 Red

ECB1 - Red
More>>>

Case Logic ECB-1 Red:
The official marketing text of Case Logic ECB-1 Red as supplied by the manufacturer
-Holds compact digital cameras Protective EVA mold and lycra inner lining for safe hardware storage.
-Wrist strap and belt loop for convenient use and carrying
Assorted colors!
Short summary description Case Logic ECB-1 Red:
This short summary of the Case Logic ECB-1 Red data-sheet is auto-generated and uses the product title and the first six key specs.
Case Logic ECB-1, Red, 84.9 g, 76.2 x 25.4 x 101.6 mm, 88.9 x 38.1 x 120.6 mm
Long summary description Case Logic ECB-1 Red :

Case Logic ECB-1. Colour of product: Red. Weight: 84.9 g, Interior dimensions (W x D x H): 76.2 x 25.4 x 101.6 mm. Dimensions (WxDxH): 88.9 x 38.1 x 120.6 mm

This is an auto-generated long summary of Case Logic ECB-1 Red based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
84.9 g
Weight & dimensions
Interior dimensions (W x D x H)
76.2 x 25.4 x 101.6 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
88.9 x 38.1 x 120.6 mm
X