location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DLBP-114
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DLBP-114 BLACK show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 35.8 cm (14.1") Black
  • - Polyester
  • - Shoulder strap
  • - 450 g
Warranty: 25 Years
Long product name Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black :
The long product name of Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14" Laptop Backpack
More>>>
Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black:
The official description of Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tailored with ultimate comfort and usability in mind, this backpack boasts a unique style suitable for the active professional or one heading back to school in the fall.

- An integrated laptop compartment holds laptops with screens up to 14.1 inch
- Also compatible with 13 and 15 inch MacBooks
- Front pocket of the pack includes an organization panel that stores your cell phone, iPod and other essentials while also allowing plenty of space for power cord
- A zippered safety pocket secures your passport or airline ticket
- A felt-like, scratch resistant pocket in the top is ideal for sunglasses or touch screen mobile phone
- Innovative strap management system keeps excess strap material rolled up, secured in place and out of your way
- Side zippered pockets offer quick access to smaller cords, keys or a snack
- Quilted padding on the front of the pack and the shoulder straps provide added cushioning
- Air Mesh on the shoulder straps maintain comfort and breathability
- All materials used are PVC free

Short summary description Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black:
This short summary of the Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic DLBP-114, Backpack case, 35.8 cm (14.1"), Shoulder strap, 450 g

Long summary description Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black:
This is an auto-generated long summary of Case Logic DLBP-114 35.8 cm (14.1") Backpack case Black based on the first three specs of the first five spec groups.

Case Logic DLBP-114. Case type: Backpack case, Maximum screen size: 35.8 cm (14.1"), Shoulder strap. Weight: 450 g

Features
Maximum screen size *
35.8 cm (14.1")
Case type *
Backpack case
Material *
Polyester
Product main colour *
Black
Shoulder strap
Yes
Weight & dimensions
Weight
450 g
Notebook compartment dimensions (W x D x H)
363 x 43 x 251 mm
Other features
Dimensions (WxDxH)
439 x 160 x 340 mm