location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 15.6" Laptop and iPad Slim Case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.6" Laptop and iPad Slim Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3201629 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854226356 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:26:23
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 15.6" Laptop and iPad Slim Case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.6 cm (15.6") Black
  • - Polyester
  • - Shoulder strap
  • - Dust resistant, Scratch resistant
  • - 480 g
Warranty: 25 Years
Long product name Case Logic 15.6" Laptop and iPad Slim Case :
The long product name of Case Logic 15.6" Laptop and iPad Slim Case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

15.6" Laptop and iPad Slim Case
More>>>
Case Logic 15.6" Laptop and iPad Slim Case:
The official description of Case Logic 15.6" Laptop and iPad Slim Case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A modern take on pure practicality, this slim case holds a 15.6'' laptop and iPad plus your daily must-haves. Room at the bottom for a power adapter and an exterior smartphone pocket round out the reasons this will be your weekday go-to.

- Slim, compact case has separate, protective pockets for both a laptop up to 15.6'' and an iPad/10.1” tablet
- Files remain crisp and unbent in their designated pocket, separated from your electronics
- Front pocket stores bulky power cords neatly in the bottom and out of the way
- Organizer panel in front pocket with dedicated storage for external hard drive, pens and other accessories
- Zippered front pocket keeps your smartphone secure yet easily accessible
- Comfortable, removable shoulder strap and padded handle for easy portability
- Luggage strap securely attaches slim case to most rolling luggage

Short summary description Case Logic 15.6" Laptop and iPad Slim Case:
This short summary of the Case Logic 15.6" Laptop and iPad Slim Case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 15.6" Laptop and iPad Slim Case, Briefcase, 39.6 cm (15.6"), Shoulder strap, 480 g

Long summary description Case Logic 15.6" Laptop and iPad Slim Case:
This is an auto-generated long summary of Case Logic 15.6" Laptop and iPad Slim Case based on the first three specs of the first five spec groups.

Case Logic 15.6" Laptop and iPad Slim Case. Case type: Briefcase, Maximum screen size: 39.6 cm (15.6"), Shoulder strap. Weight: 480 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
Apple iPad
Maximum screen size *
39.6 cm (15.6")
Case type *
Briefcase
Material *
Polyester
Product main colour *
Black
Shoulder strap
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Weight & dimensions
Width
419 mm
Depth
81 mm
Height
325 mm
Weight
480 g
Notebook compartment dimensions (W x D x H)
386 x 30 x 267 mm
Other features
Minimum screen size
25.6 cm (10.1")
Brand Image Product code Product Stock Price from
Case Logic 14.1" Laptop and iPad Slim Case Case Logic 14.1" Laptop and iPad Slim Case
(show image)
3201576 14.1" Laptop and iPad Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic 11.6" Laptop and iPad Slim Case Case Logic 11.6" Laptop and iPad Slim Case
(show image)
3201574 11.6" Laptop and iPad Slim Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United States 1 distributor(s)
United Kingdom 1 distributor(s)