Case Logic UNZ Universal Zippered Pockets, Black, cameras camcorders GPS PDAs MP3 players, Neoprene, 70 g, 105 x 28 x 140 mm
Case Logic UNZ Universal Zippered Pockets. Product colour: Black, Compatibility: cameras camcorders GPS PDAs MP3 players, Material: Neoprene. Weight: 70 g. Dimensions (WxDxH): 105 x 28 x 140 mm