This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ULM-116
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ULM116G
Category
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Notebook Cases
Icecat Product ID :
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14571
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 years
Long product name Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey :
The short editorial description of Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey

Messengerbag for 16" notebook grey
More>>>
Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey:
The official marketing text of Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey as supplied by the manufacturer

Front pocket is uniquely designed to expand when filled to reveal a complementary lining color through strategically placed slits in exterior fabric
One-of-a-kind aesthetic
Custom zipper pullers & Signature lining fabric

- Sleek & sophisticated shape
- Expandable zipper feature allows the bag to be adjusted based on the size of the load
- Padded laptop compartment
- Cord management pockets
- Secure pocket for electronics
- Fits laptops up to 16”
- Interior dimension: 29.0 x 4.5 x 40.5cm

Short summary description Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey:
This short summary of the Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic ULM-116, Messenger case, 40.6 cm (16"), 695 g

Long summary description Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey:
This is an auto-generated long summary of Case Logic ULM-116 notebook case 40.6 cm (16") Messenger case Grey based on the first three specs of the first five spec groups.

Case Logic ULM-116. Case type: Messenger case, Maximum screen size: 40.6 cm (16"). Weight: 695 g

Features
Maximum screen size *
40.6 cm (16")
Case type *
Messenger case
Material *
Nylon
Product main colour *
Grey
Weight & dimensions
Weight
695 g
Other features
Dimensions (WxDxH)
360 x 105 x 450 mm