Case Logic logo

Case Logic SKU-TSUA-1 Silver Neoprene

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11622
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic SKU-TSUA-1 Silver Neoprene:

Case Logic SKU-TSUA-1 Silver, Silver, -Sansa Express -iPod shuffle -Sony MP3 Walkman -iPod nano 3g, Neoprene, 85 g, 100 x 127 x 12.5 mm

Long summary description Case Logic SKU-TSUA-1 Silver Neoprene:

Case Logic SKU-TSUA-1 Silver. Product colour: Silver, Compatibility: -Sansa Express -iPod shuffle -Sony MP3 Walkman -iPod nano 3g, Material: Neoprene. Weight: 85 g. Dimensions (WxDxH): 100 x 127 x 12.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.