Case Logic SKU-TSUA-1 Pink, Pink, -Sansa Express -iPod shuffle -Sony MP3 Walkman -iPod nano 3g, Neoprene, 85 g, 100 x 127 x 12.5 mm
Case Logic SKU-TSUA-1 Pink. Product colour: Pink, Compatibility: -Sansa Express -iPod shuffle -Sony MP3 Walkman -iPod nano 3g, Material: Neoprene. Weight: 85 g. Dimensions (WxDxH): 100 x 127 x 12.5 mm