Case Logic logo

Case Logic SKU-TSCA-1 Silver Neoprene

Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7820
Info modified on:
04 Apr 2019, 08:44:32
Short summary description Case Logic SKU-TSCA-1 Silver Neoprene:

Case Logic SKU-TSCA-1 Silver, Silver, -iPod Classic 80/160 GB -iPod touch -iPod 5g 60/80 GB, Neoprene, 85 g, 165 x 133 x 12.5 mm

Long summary description Case Logic SKU-TSCA-1 Silver Neoprene:

Case Logic SKU-TSCA-1 Silver. Product colour: Silver, Compatibility: -iPod Classic 80/160 GB -iPod touch -iPod 5g 60/80 GB, Material: Neoprene. Weight: 85 g. Dimensions (WxDxH): 165 x 133 x 12.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.