Case Logic logo

Case Logic iPad / 10" Tablet Attaché with Pocket

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9581
Info modified on:
14 Mar 2024, 19:46:44
Warranty:
24 years
Long product name Case Logic iPad / 10" Tablet Attaché with Pocket:

10", 295 x 36 x 206 mm, Pink

Case Logic iPad / 10" Tablet Attaché with Pocket:

This streamlined attaché cradles your tablet in the main compartment and stores essential accessories in a front zipper pocket. Confidently tote your power adapter, USB cord, earbuds or phone in the outer pocket, while an interior protection panel keeps your screen safe. Easily transport this sleek design horizontally by the padded handles or tucked into another bag.

Short summary description Case Logic iPad / 10" Tablet Attaché with Pocket:

Case Logic iPad / 10" Tablet Attaché with Pocket, Messenger case, Any brand, iPad, Samsung Galaxy Tab 2, Nexus 10, Microsoft Surface, 25.4 cm (10"), 240 g

Long summary description Case Logic iPad / 10" Tablet Attaché with Pocket:

Case Logic iPad / 10" Tablet Attaché with Pocket. Case type: Messenger case, Brand compatibility: Any brand, Compatibility: iPad, Samsung Galaxy Tab 2, Nexus 10, Microsoft Surface, Maximum screen size: 25.4 cm (10"). Weight: 240 g

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.