Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Nylon Large SLR Professional Camera Backpack Black

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Nylon Large SLR Professional Camera Backpack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SLRC4
Category
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCase Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25020
This statistic is based on the 90415 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88394 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:05
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 25 Years
Long product name Case Logic Nylon Large SLR Professional Camera Backpack Black :
The short editorial description of Case Logic Nylon Large SLR Professional Camera Backpack Black

Nylon Large SLR Professional Camera Backpack
More>>>
Case Logic Nylon Large SLR Professional Camera Backpack Black:
The official marketing text of Case Logic Nylon Large SLR Professional Camera Backpack Black as supplied by the manufacturer

Fully featured SLR backpack with separate compartments for camera, lenses and accessories. Also fits up to 15.4" laptops.

- Fits up to 15.4" laptops in separate, padded compartment.
- Removable shelves and flexible walls create a fully customizable interior.
- Impact-resistant base protects your hardware from moisture and toppling over.
- Dedicated, weather-proof camera space protects your hardware and helps prevent loss or damage of accessories during frequent removal or access.
- Organized storage for all camera and computer accessories.
- Suspension system protects camera at least 10 times better than competition.

Short summary description Case Logic Nylon Large SLR Professional Camera Backpack Black:
This short summary of the Case Logic Nylon Large SLR Professional Camera Backpack Black data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Nylon Large SLR Professional Camera Backpack, Black

Long summary description Case Logic Nylon Large SLR Professional Camera Backpack Black:
This is an auto-generated long summary of Case Logic Nylon Large SLR Professional Camera Backpack Black based on the first three specs of the first five spec groups.

Case Logic Nylon Large SLR Professional Camera Backpack. Product colour: Black

Features
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Material *
The material from which a thing is or can be made e.g. wood, plastic.
Nylon
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
1.53 kg
Weight & dimensions
Interior dimensions (W x D x H)
140 x 140 x 140 mm
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
440 x 280 x 220 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Uk has collected 1 expert review for Case Logic Nylon Large SLR Professional Camera Backpack Black and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Nl heeft 1 proffesionele recensie voor Case Logic Nylon Large SLR Professional Camera Backpack Zwart gevonden en de beoordeling is 70 van de 100. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Fr a recueilli 1 avis d’experts pour Case Logic Nylon Large SLR Professional Camera Backpack Noir et la note moyenne est de 70 sur 100. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
De hat 1 Expertenmeinung für Case Logic Nylon Large SLR Professional Camera Backpack Schwarz zusammengestellt, die Beurteilung ist 70 von 100. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Testseek ha raccolto 1 recensione da parte di esperti per Case Logic Nylon Large SLR Professional Camera Backpack Nero e la valutazione è di 70 su 100. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Es ha coleccionado 1 opiniones de expertos para Case Logic Nylon Large SLR Professional Camera Backpack Negro y la calificación media es 70 de 100. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Dk har samlet 1 ekspertanmeldelse for Case Logic Nylon Large SLR Professional Camera Backpack Sort og bedømmelsen er 70 af 100. Klik nedenfor og brug Dk til at finde bedømmelser, produktpriser og konklusioner.
70%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:56:54
Se har samlat in 1 experttest för Case Logic Nylon Large SLR Professional Camera Backpack Svart och det genomsnittliga betyget är 70 av 100. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
70%
Source Review comments Score
erenumerique.fr
Updated:
2016-11-14 19:56:54
Ce sac à dos est capable d'accueillir à la fois un reflex numérique, ses accessoires et un ordinateur portable jusqu'au 15 pouces. Le nylon est de très bonne facture et la robustesse est au rendez-vous pour garantir une bonne protection aux chocs et à...
70%
Show all
Customer service details
X