Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Skype Computer Phone SKY-001 White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skype Computer Phone SKY-001
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SKY001
Category
Call your friends, business partners or customers with one of these great telephones!
Telephones
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCase Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7722
This statistic is based on the 90121 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88061 free Open Icecat users.
Info modified on: 04 Apr 2019 05:52:08
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Case Logic Skype Computer Phone SKY-001 White :
The short editorial description of Case Logic Skype Computer Phone SKY-001 White

Skype Computer Phone
More>>>
Case Logic Skype Computer Phone SKY-001 White:
The official marketing text of Case Logic Skype Computer Phone SKY-001 White as supplied by the manufacturer

- Skype certified Computer Phone handset.
- Plug & play, no additional software required.
- High sound quality, directional microphone means that background
noise is filtered out.

Short summary description Case Logic Skype Computer Phone SKY-001 White:
This short summary of the Case Logic Skype Computer Phone SKY-001 White data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Skype Computer Phone SKY-001, Speakerphone, White

Long summary description Case Logic Skype Computer Phone SKY-001 White:
This is an auto-generated long summary of Case Logic Skype Computer Phone SKY-001 White based on the first three specs of the first five spec groups.

Case Logic Skype Computer Phone SKY-001. Speakerphone. Product colour: White

Design
Product colour *
The colour e.g. red, blue, green, black, white.
White
Phone features
Speakerphone *
Device has a microphone and loudspeaker provided separately from those in the handset. This device allows multiple persons to participate in a conversation. The loudspeaker broadcasts the voice or voices of those on the other end of the telephone line, while the microphone captures all voices of those using the speakerphone.
Yes
Ports & interfaces
Wireless connection
Wireless is a term used to describe telecommunications in which electromagnetic waves (rather than some form of wire) carry the signal over part or all of the communication path.
No
Ports & interfaces
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
170 g
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
110 x 45 x 18 mm
Customer service details
X