Case Logic logo

Case Logic 15.4" Full-Size Laptop Case 39.1 cm (15.4") Briefcase Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10852
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic 15.4" Full-Size Laptop Case 39.1 cm (15.4") Briefcase Black:

Case Logic 15.4" Full-Size Laptop Case, Briefcase, 39.1 cm (15.4"), 1.73 kg

Long summary description Case Logic 15.4" Full-Size Laptop Case 39.1 cm (15.4") Briefcase Black:

Case Logic 15.4" Full-Size Laptop Case. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 1.73 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.