location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hi-Tec Laptop Shuttle Case 17"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PBC-17 show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2023 17:14:09
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 43.2 cm (17") Grey
  • - Nylon
  • - 900 g
Warranty: 25 years
Long product name Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey :
The long product name of Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hi-Tec Laptop Shuttle Case 17"
More>>>
Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey:
The official description of Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Slimline 17" laptop case with external front pocket with clear panel allows quick access to iPod, Blackberry or mobile phone. Includes removable folio to transport and protect DVDs/CDs.

- External front pocket with clear panel allows quick access to iPod, Blackberry or mobile phone.
- Protective attaché with ergonomic shoulder strap and handles holds up to 17” laptops or Tablet PCs.
- External slip pocket stores A/C adapter and power cords.
- Includes removable folio to transport and protect DVDs/CDs.

Short summary description Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey:
This short summary of the Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Hi-Tec Laptop Shuttle Case 17", 43.2 cm (17"), 900 g

Long summary description Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey:
This is an auto-generated long summary of Case Logic Hi-Tec Laptop Shuttle Case 17" 43.2 cm (17") Grey based on the first three specs of the first five spec groups.

Case Logic Hi-Tec Laptop Shuttle Case 17". Maximum screen size: 43.2 cm (17"). Weight: 900 g

Features
Maximum screen size *
43.2 cm (17")
Material *
Nylon
Product main colour *
Grey
Weight & dimensions
Weight
900 g
Notebook compartment dimensions (W x D x H)
430 x 285 x 55 mm
Other features
Dimensions (WxDxH)
440 x 320 x 70 mm