Case Logic logo

Case Logic 17" Reversible Laptop Shuttle 43.2 cm (17") Sleeve case Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10642
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Case Logic 17" Reversible Laptop Shuttle 43.2 cm (17") Sleeve case Black:

Case Logic 17" Reversible Laptop Shuttle, Sleeve case, 43.2 cm (17"), 650 g

Long summary description Case Logic 17" Reversible Laptop Shuttle 43.2 cm (17") Sleeve case Black:

Case Logic 17" Reversible Laptop Shuttle. Case type: Sleeve case, Maximum screen size: 43.2 cm (17"). Weight: 650 g

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.