location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15.4" Sport Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LNB15K show
Show alternative article codes used in the online market place
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85597
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Feb 2020 14:58:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.1 cm (15.4")
  • - Nylon
  • - 500 g
Warranty: 10 years
Long product name Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case :
The long product name of Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Lightweight Sport Backpack
More>>>
Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case:
The official description of Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features

-A lightweight backpack as active as you are.
-Padded compartment holds up to 15.4" laptops (internal laptop dimensions 14" x 10" x 1.75").
-Full-featured organization panel with soft, nylex lined pockets keep your electronics scratch free.
-Air-flow channels create a space between your back and backpack padding, keeping you cool on hot days.
-Contoured, padded shoulder straps for exceptional comfort.
-Four zippered compartments provide additional storage.
-Interior color accents.

Short summary description Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case:
This short summary of the Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 15.4" Sport Backpack, Backpack case, 39.1 cm (15.4"), 500 g

Long summary description Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case:
This is an auto-generated long summary of Case Logic 15.4" Sport Backpack 39.1 cm (15.4") Backpack case based on the first three specs of the first five spec groups.

Case Logic 15.4" Sport Backpack. Case type: Backpack case, Maximum screen size: 39.1 cm (15.4"). Weight: 500 g

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Backpack case
Material *
Nylon
Weight & dimensions
Weight
500 g
Other features
Dimensions (WxDxH)
470 x 343 x 241 mm