location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
48 Capacity Trendy Nylon CD Wallet Orange
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
COLW48OR
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14088
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48 discs
  • - Material: Nylon
  • - Orange
Warranty: 25 Years
Long product name Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs :
The long product name of Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

48 Capacity Trendy Nylon CD Wallet Orange
More>>>
Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs:
The official description of Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take 48 of your favorites with you in this orange nylon CD case. Patented ProSleeves keep dirt away to prevent scratching of delicate CD surface.

- Nylon wallet holds 48 CDs.
- Patented ProSleeves® provide ultra protection by keeping dirt away to prevent scratching of delicate CD surface.

Short summary description Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs:
This short summary of the Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic 48 Capacity Trendy Nylon CD Wallet Orange, 48 discs, Orange, Nylon, 220 g

Long summary description Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs:
This is an auto-generated long summary of Case Logic 48 Capacity Trendy Nylon CD Wallet Orange 48 discs based on the first three specs of the first five spec groups.

Case Logic 48 Capacity Trendy Nylon CD Wallet Orange. CD capacity: 48 discs, Product colour: Orange, Material: Nylon. Weight: 220 g

Design
CD capacity *
48 discs
Product colour *
Orange
Design
Material *
Nylon
Weight & dimensions
Weight
220 g