Case Logic logo

Case Logic 15.4" Rolling Projector and Laptop Case (SKU-CNP-15) 39.1 cm (15.4") Trolley case Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29407
Info modified on:
22 May 2023, 17:13:07
Short summary description Case Logic 15.4" Rolling Projector and Laptop Case (SKU-CNP-15) 39.1 cm (15.4") Trolley case Black:

Case Logic 15.4" Rolling Projector and Laptop Case (SKU-CNP-15), Trolley case, 39.1 cm (15.4"), 4.84 kg

Long summary description Case Logic 15.4" Rolling Projector and Laptop Case (SKU-CNP-15) 39.1 cm (15.4") Trolley case Black:

Case Logic 15.4" Rolling Projector and Laptop Case (SKU-CNP-15). Case type: Trolley case, Maximum screen size: 39.1 cm (15.4"). Weight: 4.84 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.