location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Reflect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REFPC-114 Court
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204454 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854249348 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 May 2023 09:48:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slim design fits up to 14" PC or 16" MacBook®
  • - 6mm of dense memory foam provides cushion and protection
  • - Plush interior lining defends laptop from scratches
  • - Asymmetrical zipper opening makes it easy to quickly retrieve and return your laptop
  • - Slim-line design allows this case to be carried on its own or fit in your favorite bag
Warranty: 25 Years
Long product name Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow :
The long product name of Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Case Logic Reflect Laptop Sleeve 14'', Court
More>>>
Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow:
The official description of Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quality laptop sleeve constructed of memory foam provides first-class protection in a slim-line design.

Short summary description Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow:
This short summary of the Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic Reflect REFPC-114 Court, Sleeve case, 35.6 cm (14"), 260 g

Long summary description Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow:
This is an auto-generated long summary of Case Logic Reflect REFPC-114 Court 35.6 cm (14") Sleeve case Yellow based on the first three specs of the first five spec groups.

Case Logic Reflect REFPC-114 Court. Case type: Sleeve case, Maximum screen size: 35.6 cm (14"). Weight: 260 g. Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
35.6 cm (14")
Case type *
Sleeve case
Material *
Polyester
Product main colour *
Yellow
Brand compatibility *
Any brand
Protection features
Scratch resistant
Country of origin
China
Quantity
1
Weight & dimensions
Width
375 mm
Depth
30 mm
Height
270 mm
Weight
260 g
Weight & dimensions
Notebook compartment dimensions (W x D x H)
348 x 25 x 243 mm
Package width
380 mm
Package depth
30 mm
Package height
275 mm
Logistics data
Harmonized System (HS) code
84733080
Master (outer) case width
378 mm
Master (outer) case length
175 mm
Master (outer) case height
283 mm
Master (outer) case gross weight
2.3 kg
Products per master (outer) case
6 pc(s)
Country Distributor
France 1 distributor(s)
United Kingdom 1 distributor(s)