location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic BRBP-104-BLACK Backpack case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BRBP-104-BLACK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203654 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854241434 show
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47385
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:09:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic BRBP-104-BLACK Backpack case
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case
  • - Material: Polyester
  • - Brand compatibility: DJI
  • - Side pocket
  • - Black
Warranty: 25 years
Long product name Case Logic BRBP-104-BLACK Backpack case :
The long product name of Case Logic BRBP-104-BLACK Backpack case. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

10.1", 270x190x410mm, 710g, Polyester, Black
More>>>
Case Logic BRBP-104-BLACK Backpack case:
The official description of Case Logic BRBP-104-BLACK Backpack case as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

FEATURES

- Fully customizable storage protects a variety of DSLR and drone equipment plus accessories
- Compatible with drones up to 320 x 280 x 100 mm including DJI Mavic Pro, DJI Mavic Spark, Yuneec breeze
- Dedicated slip pocket for an iPad®/10.1" tablet
- Secure tripod attachment with adjustable strap
- Exterior pockets organize camera accessories and personal items
- Zippered lid pocket provides storage for personal items
- Mesh side pocket stores a water bottle
- Durable exterior constructed of 1680D polyester

Short summary description Case Logic BRBP-104-BLACK Backpack case:
This short summary of the Case Logic BRBP-104-BLACK Backpack case data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic BRBP-104-BLACK, Backpack case, DJI, Black

Long summary description Case Logic BRBP-104-BLACK Backpack case:
This is an auto-generated long summary of Case Logic BRBP-104-BLACK Backpack case based on the first three specs of the first five spec groups.

Case Logic BRBP-104-BLACK. Case type: Backpack case, Brand compatibility: DJI, Number of exterior pockets: 3, Maximum tablet screen size: 25.6 cm (10.1"), Product colour: Black

Features
Case type *
Backpack case
Product colour *
Black
Material *
Polyester
Brand compatibility *
DJI
Tablet compartment
Yes
Maximum tablet screen size
25.6 cm (10.1")
Features
Side pocket
Yes
Number of exterior pockets
3
Weight & dimensions
Width
270 mm
Depth
190 mm
Height
410 mm
Weight
710 g
Source Testseek summary Average rating
Reviews
Updated:
2020-05-01 05:23:22
Uk has collected 2 expert reviews for Case Logic BRBP-104-BLACK Backpack case and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
France 1 distributor(s)