Case Logic logo

Case Logic LAPS-114 Latigo Bay 35.8 cm (14.1") Sleeve case Turquoise

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
104265
Info modified on:
14 Mar 2024, 19:28:22
Bullet Points Case Logic LAPS-114 Latigo Bay 35.8 cm (14.1") Sleeve case Turquoise:
  • - Form-fitting sleeve ensures a precise fit for your laptop with up to a 14 inch screen
  • - A seamless wrap of Impact Foam™ padding provides top to bottom protection
  • - Woven webbing along each side adds subtle texture to the clean design
  • - Slimline case protects your device on its own or in your favorite bag
  • - Available in a variety of fresh colours to fit any personality
Warranty:
25 years
Long product name Case Logic LAPS-114 Latigo Bay 35.8 cm (14.1") Sleeve case Turquoise:

Case for notebook, 14.1", 36.8 x 4.3 x 26.7 cm, 190 g, Turquoise

Case Logic LAPS-114 Latigo Bay 35.8 cm (14.1") Sleeve case Turquoise:

A traditional sleeve complete with protective foam padding and sophisticated, stylish details.

Short summary description Case Logic LAPS-114 Latigo Bay 35.8 cm (14.1") Sleeve case Turquoise:

Case Logic LAPS-114 Latigo Bay, Sleeve case, 35.8 cm (14.1"), 190 g

Long summary description Case Logic LAPS-114 Latigo Bay 35.8 cm (14.1") Sleeve case Turquoise:

Case Logic LAPS-114 Latigo Bay. Case type: Sleeve case, Maximum screen size: 35.8 cm (14.1"). Weight: 190 g. Surface coloration: Monochromatic

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.