location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Case Logic Check ‘Case Logic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CSGE-2186-GRAPHITE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203147 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854235945 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘Case Logic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Case Logic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15331
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:35:27
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 20.3 cm (8") Grey
  • - Polycarbonate
  • - 180 g
Warranty: 25 years
Long product name Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey :
The long product name of Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SnapView Case, for Samsung Galaxy Tab A 8.0
More>>>
Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey:
The official description of Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Streamlined case securely snaps in place for optimal viewing and ergonomic typing.

- Molded polycarbonate shell precisely fits the Samsung Tab® A 8.0
- Sleek and sophisticated design protects without adding bulk
- Snap-button locking system provides stability and prevents cover from shifting or dangling when in viewing/typing mode
- Choice of optimal viewing angle or ergonomic typing incline
- Soft, suede-like interior lining protects screen during transport
- Secure snap closure
- Unobstructed access to ports and controls

Short summary description Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey:
This short summary of the Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Case Logic CSGE-2186-GRAPHITE, Folio, Samsung, Galaxy Tab A 8.0, 20.3 cm (8"), 180 g

Long summary description Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey:
This is an auto-generated long summary of Case Logic CSGE-2186-GRAPHITE 20.3 cm (8") Folio Grey based on the first three specs of the first five spec groups.

Case Logic CSGE-2186-GRAPHITE. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy Tab A 8.0, Maximum screen size: 20.3 cm (8"). Weight: 180 g

Features
Compatibility *
Galaxy Tab A 8.0
Maximum screen size *
20.3 cm (8")
Case type *
Folio
Material *
Polycarbonate
Product main colour *
Grey
Features
Brand compatibility *
Samsung
Weight & dimensions
Width
145 mm
Depth
18 mm
Height
212 mm
Weight
180 g
Brand Image Product code Product Stock Price from
Case Logic SnapView 20.3 cm (8") Folio Pink Case Logic SnapView 20.3 cm (8") Folio Pink
(show image)
3203150 SnapView 0.00
(excl. VAT)
0 (incl. VAT)
Case Logic SnapView 20.3 cm (8") Folio White Case Logic SnapView 20.3 cm (8") Folio White
(show image)
3203148 SnapView 0.00
(excl. VAT)
0 (incl. VAT)