Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Carrefour Home CAR6048-144 laundry basket 60 L Rectangular Plastic Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Carrefour Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAR6048-144
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAR6048-144
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3609231808323
Category
Large plastic, wicker or metal containers for putting dirty laundry or linen.
Laundry Baskets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCarrefour Home: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1092
This statistic is based on the 96241 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94057 free Open Icecat users.
Info modified on: 16 Nov 2017 17:40:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Carrefour Home CAR6048-144 laundry basket 60 L Rectangular Plastic Blue:
This short summary of the Carrefour Home CAR6048-144 laundry basket 60 L Rectangular Plastic Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Carrefour Home CAR6048-144, 60 L, Rectangular, Plastic, Blue, Blue, 472 mm

Long summary description Carrefour Home CAR6048-144 laundry basket 60 L Rectangular Plastic Blue:
This is an auto-generated long summary of Carrefour Home CAR6048-144 laundry basket 60 L Rectangular Plastic Blue based on the first three specs of the first five spec groups.

Carrefour Home CAR6048-144. Volume: 60 L, Shape: Rectangular, Material: Plastic. Width: 472 mm, Depth: 356 mm, Height: 610 mm