Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Carmen Model HD 2200 Advanced Pro Brown 2200 W

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Carmen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Model HD 2200 Advanced Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD2200ADVANCEDPRO
Category
Electrical device for drying a person’s hair by blowing warm air over it.
Hair Dryers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCarmen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5596
This statistic is based on the 90262 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88243 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:34
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Carmen Model HD 2200 Advanced Pro Brown 2200 W:
This short summary of the Carmen Model HD 2200 Advanced Pro Brown 2200 W data-sheet is auto-generated and uses the product title and the first six key specs.

Carmen Model HD 2200 Advanced Pro, Brown, 2200 W

Long summary description Carmen Model HD 2200 Advanced Pro Brown 2200 W:
This is an auto-generated long summary of Carmen Model HD 2200 Advanced Pro Brown 2200 W based on the first three specs of the first five spec groups.

Carmen Model HD 2200 Advanced Pro. Product colour: Brown. Power: 2200 W

Performance
Cool shot function *
Cool shot is a function of a hair dryer which turns off the heater and blows room temperature air while the button is pressed. This function is useful in helping to maintain the hairstyle by setting it.
Yes
Number of speeds *
The different speeds that the device can operate at.
6
Number of heating levels *
The different levels at which the device can heat e.g. low/medium/high.
2
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Brown
Power
Power *
Energy that is produced by mechanical, electrical, or other means and used to operate a device.
2200 W
Customer service details