location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Carmen DC 653 Hot air brush Warm Black, Silver 300 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Carmen Check ‘Carmen’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DC 653
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DC653
Category:
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools Check ‘Carmen’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Carmen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Carmen DC 653 Hot air brush Warm Black, Silver 300 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hot air brush Technology: Warm
  • - Hair straightening Hair curling
  • - Adjustable thermostat
  • - Number of heating levels: 3
  • - 300 W
  • - Black, Silver
More>>>
Short summary description Carmen DC 653 Hot air brush Warm Black, Silver 300 W:
This short summary of the Carmen DC 653 Hot air brush Warm Black, Silver 300 W data-sheet is auto-generated and uses the product title and the first six key specs.

Carmen DC 653, Hot air brush, Warm, Black, Silver, 300 W, 2 cm

Long summary description Carmen DC 653 Hot air brush Warm Black, Silver 300 W:
This is an auto-generated long summary of Carmen DC 653 Hot air brush Warm Black, Silver 300 W based on the first three specs of the first five spec groups.

Carmen DC 653. Type: Hot air brush, Technology: Warm. Product colour: Black, Silver. Power: 300 W. Barrel diameter: 2 cm