Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Carmen CR 4190 Straightener Straightening iron Black 3 m

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Carmen
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CR 4190 Straightener
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR4190
Category
Appliances such as tongs and curlers used for hair styling.
Hair Styling Tools
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCarmen: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5964
This statistic is based on the 88620 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86634 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:33
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Carmen CR 4190 Straightener Straightening iron Black 3 m:
This short summary of the Carmen CR 4190 Straightener Straightening iron Black 3 m data-sheet is auto-generated and uses the product title and the first six key specs.

Carmen CR 4190 Straightener, Straightening iron, Black, 3 m, 200 °C

Long summary description Carmen CR 4190 Straightener Straightening iron Black 3 m:
This is an auto-generated long summary of Carmen CR 4190 Straightener Straightening iron Black 3 m based on the first three specs of the first five spec groups.

Carmen CR 4190 Straightener. Type: Straightening iron. Product colour: Black. Cord length: 3 m. Temperature: 200 °C

Performance
Type *
Characteristics of the device.
Straightening iron
Hair straightening *
Ones hair can be straightened with the device.
Yes
Hair curling *
Can be used to curl hair.
No
Hair texturizing *
Whether or not the device has a feature to texturize hair.
No
Hair drying *
The device has a feature to dry hair.
No
Ceramic heating system *
Ceramic heaters are space heaters that generate heat by passing electricity through heating wires embedded in ceramic plates. The plates heat aluminium baffles, and a fan blowing across the baffles heats the air. Ceramic heaters are usually portable and typically used for heating a room or small office, and are similar to metal-coil fan heaters.
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black
Ergonomics
Cord length *
The distance from one end of the cord (cable) to the other.
3 m
Ready indicator
Yes
Features
Temperature
200 °C
Customer service details