Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Car Active holder
- - Mobile device type: Mobile phone/Smartphone
- - Black
Long product name Carcomm 54100728 holder Active holder Mobile phone/Smartphone Black
:
Multi-Basys Cradle HTC Desire 816
The long product name of Carcomm 54100728 holder Active holder Mobile phone/Smartphone Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Multi-Basys Cradle HTC Desire 816
More>>>
Short summary description Carcomm 54100728 holder Active holder Mobile phone/Smartphone Black:
This short summary of the Carcomm 54100728 holder Active holder Mobile phone/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.
Carcomm 54100728, Mobile phone/Smartphone, Active holder, Car, Black
Long summary description Carcomm 54100728 holder Active holder Mobile phone/Smartphone Black:
This is an auto-generated long summary of Carcomm 54100728 holder Active holder Mobile phone/Smartphone Black based on the first three specs of the first five spec groups.
Carcomm 54100728. Mobile device type: Mobile phone/Smartphone, Type: Active holder, Proper use: Car, Product colour: Black