Capcom logo

Capcom Dark Void

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11284
Info modified on:
19 Aug 2024, 21:49:47
Bullet Points Capcom Dark Void:
  • - - Sci-Fi Action-Adventure combines aerial and on-foot combat for unparallel 3D third-person shooter experience
  • - - Gravity-defying vertical combat system where moving up is the only way to bring your enemies down
  • - - Unique grip system that allows the players to scale walls jumping from surface to surface or hijack UFO`s while in mid-air
  • - - Explosive hover and rocket pack and special in-air moves allow players to fly with reckless abandon while performing hair-raising stunts
  • - - The Void- a mind-bending parallel world where an evil alien race called, \"The Watchers” are waiting...
  • - - Mysterious thought-provoking storyline based on conspiracy theory and strange phenomenon
  • - - Main character, Will, is a regular pilot turned unlikely superhero in a wild ride to save humanity
Long product name Capcom Dark Void:

Dark Void

Short summary description Capcom Dark Void:

Capcom Dark Void, Xbox 360, T (Teen), Physical media

Long summary description Capcom Dark Void:

Capcom Dark Void. Game edition: Standard, Platform: Xbox 360, ESRB rating: T (Teen), PEGI rating: 16, Developer: Airtight Games, Release date (DD/MM/YYYY): 19-01-2010, Distribution type: Physical media

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.