Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canyon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-MP8XSE
Category
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanyon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8181
This statistic is based on the 90193 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88132 free Open Icecat users.
Info modified on: 04 Apr 2019 05:54:29
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB :
The short editorial description of Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB

MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange
More>>>
Short summary description Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB:
This short summary of the Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange, 0.512 GB, FM radio, 31 g

Long summary description Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB:
This is an auto-generated long summary of Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange 0.512 GB based on the first three specs of the first five spec groups.

Canyon MP3 Player Flash, 512MB Tuner 76 ~ 108MHz, USB2.0, Black/Orange. Total storage capacity: 0.512 GB. FM radio. Continuous audio playback time: 10 h. Weight: 31 g

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details