Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canyon Stereo Headphones White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canyon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Stereo Headphones
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN-HS4
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717371843601
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanyon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9998
This statistic is based on the 90322 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 88297 free Open Icecat users.
Info modified on: 12 Nov 2019 15:23:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canyon Stereo Headphones White :
The short editorial description of Canyon Stereo Headphones White

Stereo Headphones
More>>>
Short summary description Canyon Stereo Headphones White:
This short summary of the Canyon Stereo Headphones White data-sheet is auto-generated and uses the product title and the first six key specs.

Canyon Stereo Headphones, Headphones, White, 1.2 m, Wired, Supraaural, 20 - 20000 Hz

Long summary description Canyon Stereo Headphones White:
This is an auto-generated long summary of Canyon Stereo Headphones White based on the first three specs of the first five spec groups.

Canyon Stereo Headphones. Product type: Headphones, Product colour: White, Cable length: 1.2 m. Connectivity technology: Wired. Ear coupling: Supraaural, Headphone frequency: 20 - 20000 Hz, Impedance: 32 Ω. Package weight: 170 g. Package dimensions (WxDxH): 280 x 170 x 230 mm, Connector(s): 3.5mm, Sound output mode: Stereo

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Brand Image Product code Product Stock Price from
Canyon

Canyon VOIP Headset with Microphone Professional with vibration function Silver
(show image)
CN-HS3 VOIP Headset with Microphone Professional with vibration function 0,00
(excl. VAT)
0,00 (incl. VAT)
Customer service details