Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 50 W 1.0 channels
- - 45 - 30000 Hz 8 Ω
- - White
Long product name Canton CD 220 loudspeaker White 50 W
:
CD 220
The long product name of Canton CD 220 loudspeaker White 50 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
CD 220
More>>>
Short summary description Canton CD 220 loudspeaker White 50 W:
This short summary of the Canton CD 220 loudspeaker White 50 W data-sheet is auto-generated and uses the product title and the first six key specs.
Canton CD 220, 1.0 channels, 50 W, 45 - 30000 Hz, 8 Ω, White
Long summary description Canton CD 220 loudspeaker White 50 W:
This is an auto-generated long summary of Canton CD 220 loudspeaker White 50 W based on the first three specs of the first five spec groups.
Canton CD 220. Audio output channels: 1.0 channels. RMS rated power: 50 W, Frequency range: 45 - 30000 Hz, Impedance: 8 Ω, Sensitivity: 86.5 dB. Product colour: White