Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canton Movie CD 1500 5.1channels 335W White speaker set

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canton
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Movie CD 1500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02695
Category
Collection of speakers in a home audio system.
speaker sets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 06 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3769
This statistic is based on the 75516 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 06-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73788 free Open Icecat users .
Info modified on: 17 Oct 2017 16:09:16
The date of the most recent change of this product data-sheet in Icecat.
Warranty:
Long product name Canton Movie CD 1500 5.1channels 335W White speaker set :
The short editorial description of Canton Movie CD 1500 5.1channels 335W White speaker set

Home-Cinema-System with active subwoofer system
More>>>
Short summary description Canton Movie CD 1500 5.1channels 335W White speaker set:
This short summary of the Canton Movie CD 1500 5.1channels 335W White speaker set data-sheet is auto-generated and uses the product title and the first six key specs.
Canton Movie CD 1500, 5.1 channels, 335 W, 60 W, 50 - 25000 Hz, 400 Hz, 8 Ω
Long summary description Canton Movie CD 1500 5.1channels 335W White speaker set :

Canton Movie CD 1500. Audio output channels: 5.1 channels, RMS rated power: 335 W. Center speaker RMS power: 60 W, Center speaker frequency range: 50 - 25000 Hz, Center speaker crossover frequency: 400 Hz. Subwoofer type: Active subwoofer, Subwoofer frequency range: 25 - 200 Hz, Subwoofer crossover frequencies: 55 - 200 Hz. Front speaker dimensions (WxDxH): 90 x 1030 x 90 mm, Front speaker weight: 8.7 kg, Center speaker dimensions (WxDxH): 430 x 90 x 90 mm

This is an auto-generated long summary of Canton Movie CD 1500 5.1channels 335W White speaker set based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.