location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canton Check ‘Canton’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Movie CD 1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
02693
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘Canton’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canton: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 335 W 5.1 channels
  • - Active subwoofer
  • - Silver
Warranty:
Long product name Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels :
The long product name of Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Home-Cinema-System with active subwoofer system
More>>>
Short summary description Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels:
This short summary of the Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels data-sheet is auto-generated and uses the product title and the first six key specs.

Canton Movie CD 1500, 5.1 channels, 335 W, Silver, 90 x 1030 x 90 mm, 8.7 kg, 60 W

Long summary description Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels:
This is an auto-generated long summary of Canton Movie CD 1500 speaker set 335 W Silver 5.1 channels based on the first three specs of the first five spec groups.

Canton Movie CD 1500. Audio output channels: 5.1 channels, RMS rated power: 335 W, Product colour: Silver. Front speaker dimensions (WxDxH): 90 x 1030 x 90 mm, Front speaker weight: 8.7 kg. Center speaker RMS power: 60 W, Center speaker frequency range: 50 - 25000 Hz, Center speaker crossover frequency: 400 Hz. Subwoofer type: Active subwoofer, Subwoofer frequency range: 25 - 200 Hz, Subwoofer crossover frequencies: 55 - 200 Hz