Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SanDisk Secure Digital 512Mb Ultra II
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDSDB-512-II
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6881
This statistic is based on the 87814 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85818 free Open Icecat users.
Info modified on: 04 Apr 2019 04:35:25
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 5 years
Long product name Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB :
The short editorial description of Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB

SanDisk Secure Digital 512Mb Ultra II
More>>>
Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB:
The official marketing text of Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB as supplied by the manufacturer

Fast transfer rate for reliable copy/download/backup
- High storage capacity
- Non-volatile solid-state; no moving parts maximizes battery power. Data is not lost when power is turned off
- Low battery consumption to maximize battery life in small portable devices
- User selectable mechanical write protect switch on the exterior card casing
- Operating shock rating of 2,000Gs, equivalent to a 10-foot drop to the floor
- Security level complies with both current and future Secure Digital Music Initiative (SDMI) portable device requirements

Short summary description Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB:
This short summary of the Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Canon SanDisk Secure Digital 512Mb Ultra II, 0.5 GB

Long summary description Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB:
This is an auto-generated long summary of Canon SanDisk Secure Digital 512Mb Ultra II memory card 0.5 GB based on the first three specs of the first five spec groups.

Canon SanDisk Secure Digital 512Mb Ultra II. Capacity: 0.5 GB

Memory
Capacity *
Capacity of the storage media.
0.5 GB
Other features
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
32 x 24 x 2.1 mm
Customer service details