Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSHOTA580
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSHOTA580
Category
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9415
This statistic is based on the 88752 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86751 free Open Icecat users.
Info modified on: 04 Apr 2019 08:35:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 12 months
Long product name Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver :
The short editorial description of Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver

8 Megapixel Powershot. Better photos, the easy way.
More>>>
Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver:
The official marketing text of Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver as supplied by the manufacturer

The PowerShot A580 has a host of features that make it simple to take great photos. Easy Mode gives you hassle-free shooting, while Face Detection Technology captures sharp faces time after time.
- 8.0 Megapixels
- 4x optical zoom
- Motion Detection Technology
- Face Detection Technology
- Red-Eye Correction
- DIGIC III and iSAPS
- 2.5" LCD and OVF
- 16 Shooting Modes including Easy Mode
- VGA and LP movies
- PictBridge and Print/Share button

Short summary description Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver:
This short summary of the Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot PSHOTA580, 8 MP, 3264 x 2448 pixels, CCD, 4x, 175 g, Black,Silver

Long summary description Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver:
This is an auto-generated long summary of Canon PowerShot PSHOTA580 digital camera 8 MP CCD 3264 x 2448 pixels Black,Silver based on the first three specs of the first five spec groups.

Canon PowerShot PSHOTA580. Megapixel: 8 MP, Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range (f-f): 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: optical. PictBridge. Weight: 175 g. Product colour: Black,Silver

Picture quality
Megapixel *
The number (in millions) of light-sensitive picture elements known as pixels actually used by the camera's image sensor (CCD) to record light, and which are reflected to the final number of recorded pixels stored on the memory card.
8 MP
Sensor type *
A sensor is a convertor than measures a physical quality (light, temperature etc.) and displays this electronically on a device.
CCD
Maximum image resolution *
Resolution is the amount of detail held by an image. The higher the resolution, the better (sharper) the image. The maximum image resolution produces the best image.
3264 x 2448 pixels
Still image resolution(s) *
List of image resolutions that supported by device.
640 x 480,1600 x 1200,2048 x 1536,2592 x 1944,3264 x 1832,3264 x 2448
Lens system
Optical zoom *
Indicates the optical zoom capacity, which is the number of times that the picture can be enlarged with the optics of the camera.
4x
Digital zoom *
Indicates the digital zoom capacity, the number of times that the picture is enlarged thanks to digital technology.
4x
Focal length range (f-f)
Measure of how strongly the system converges or diverges light. For an optical system in air, it is the distance over which initially collimated rays are brought to a focus. A system with a shorter focal length has greater optical power than one with a long focal length; that is, it bends the rays more strongly, bringing them to a focus in a shorter distance.For an optical system in air, the effective focal length (f and f′) gives the distance from the front and rear principal planes (H and H′) to the corresponding focal points (F and F′).
5.8 - 23.2 mm
Focusing
Focus *
TTL
Focus adjustment *
Auto
Closest focusing distance
0.05 m
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity *
A measure of a photographic film's sensitivity to light.
80,100,200,400,800,1600
Light exposure modes *
The different lengths of time for the exposure for a camera e.g. longer exposure for low light.
Auto
Light metering *
Light metering mode refers to the way in which a device determines the exposure. Multi-pattern and evaluative metering: the camera measures the light intensity in several points in the scene. Centre-weighted metering: the meter concentrates between 60 to 80 percent of the sensitivity towards the central part of the viewfinder. Spot metering: the camera will only measure a very small area of the scene (between 1-5% of the viewfinder area).
Centre-weighted,Spot
Flash
Flash modes *
Different modes for a camera flash which are manually/automatically activated e.g. auto-flash mode, flash on with red eye reduction.
Auto, Flash off, manual, Red-eye reduction, second curtain synchro, Slow synchronization
Flash range (wide) *
0.3 - 3.5 m
Flash range (tele) *
0 - 2.2 m
Flash exposure lock
Yes
Video
Video recording *
Recording moving visual images.
Yes
Maximum video resolution *
This is the maximum resolution of video images. Resolution is a measure of the degree of detail visible.
640 x 480 pixels
Motion JPEG frame rate
30 fps
Video formats supported
The type of video formats that can be used by this device.
AVI
Memory
Compatible memory cards *
Types of memory cards which can be used with this product.
mmc,sd
Internal memory
The amount of memory, usually measured in bytes (e.g. MB, GB), which is installed in the system's hardware.
32 MB
Display
Display *
The description of display that can includes display type, resolution, size etc.
LCD
Display diagonal *
Size of the display for this product, measured diagonally, usually in inches.
6.35 cm (2.5")
Viewfinder
Viewfinder type
A viewfinder is the window in the camera through which a photographer views the picture. Used for choosing, composing, and often focusing the image. There are two types: optical and digital. In an optical viewfinder, the photographer looks through a transparent window to frame and focus the image. The photographer is seeing the real image, through the window of the viewfinder. With a digital viewfinde, there is an LCD display built into a camera that gives a digital view of where the camera is pointing. It's used to compose and focus the image.
optical
Ports & interfaces
PictBridge *
PictBridge is an industry standard introduced in 2003 from the Camera & Imaging Products Association (CIPA) for direct printing. It allows images to be printed directly from digital cameras to a printer, without having to connect the camera to a computer using common connectivity like USB or Bluetooth.
Yes
Ports & interfaces
USB version *
Universal Serial Bus (USB) is an industry standard developed in the mid-1990s that defines the interface used for connection, communication and power supply between computers and electronic devices. Every new version - for example 1.1, 2.0, 3.0 - is much faster than the previous one.
2.0
Camera
White balance *
Technique in photography and image processing, which involves a global adjustment of the intensities of the colors (typically red, green, and blue primary colors). An important goal of this adjustment is to render specific colors – particularly neutral colors including white – correctly.
Auto, Cloudy, custom modes, daylight, Fluorescent, Shade, Tungsten
Scene modes *
Scenery mode', 'Portrait mode' and other modes which are manually/automatically activated on a camera and change the settings (e.g. exposure time) accordingly.
beach, Children, Fireworks, Night, party (indoor), Portrait, Sunset, Underwater, Landscape
Photo effects *
Different effects that you can use to modify photos after they have been taken, such as colour filters.
black&white,Neutral,Sepia,Vivid
Self-timer delay *
Duration of self-timer, that's a camera device that gives a delay between pressing the shutter release and the shutter's firing. It is most commonly used to let photographers to take a photo of themselves (often with the family), hence the name.
10 s
Playback zoom (max)
2x
Custom colour
Yes
Histogram
Yes
Design
Product colour *
The colour e.g. red, blue, green, black, white.
Black,Silver
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery life (max)
Maximum battery life. Mobile Mark™ (2002) is the standard often used to benchmark battery life time.
9 h
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
NB4-300
Number of batteries supported
The number of batteries that can be used with the product.
2
System requirements
Mac compatibility
Product can be used with Apple Mac software and/or hardware.
Yes
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width *
The measurement or extent of something from side to side.
94.3 mm
Depth *
The distance from the front to the back of something.
40.8 mm
Height *
The measurement of the product from head to foot or from base to top.
64.7 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
175 g
Other features
Video capability
Capability of video recording/playback.
Yes
Effective sensor resolution
8 pixels
Interface
Interface ports to connect pieces of equipment. USB (Universal Serial Bus) has become the most popular wired interface to connect peripherals. USB 2.0 supports speeds up to 480 Mbit/s (USB 1: 12 Mbit/s). The interface FireWire is also known as the IEEE 1394 standard. Enhanced IDE (EIDE)is sometimes referred to as Fast ATA, Fast IDE or ATA-2.
USB
Aperture range (F-F)
Aperture range of the device's optics, expressed in f-stops.
2.6 - 5.5
Built-in flash
The product has an internal flash. A flash produces a brief very bright light, used for taking photographs in poor light.
Yes
Camera shutter speed
Determines the length of time the shutter lets light pass through the lens to the CCD. Shutter speed and aperture together determine exposure.
1/60 - 1/2000 s
Focal length (35mm film equivalent)
35 - 140 mm
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Windows 2000, XP, Vista
Digital SLR
The single-lens reflex (SLR) is a type of camera that uses a movable mirror placed between the lens and the film to project the image seen through the lens to a matte focusing screen.
No
Technical features
Mac OS X v10.3 - 10.4
Customer service details