Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG5770
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG5770 BLACK
Category
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunctionals
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byCanon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9861
This statistic is based on the 96226 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94029 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi :
The short editorial description of Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi

PIXMA MG5770 - WLAN, Print, Scan, Copy, 12.6ipm/9ipm, 4800 x 1200, A4, 48 / 24-bits scan, USB, 2.5" LCD, IEEE 802.11b/g/n, 43dB, 6.3kg, Black
More>>>
Short summary description Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This short summary of the Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Canon MG5770, Inkjet, Colour printing, 4800 x 1200 DPI, A4, Direct printing, Black

Long summary description Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi:
This is an auto-generated long summary of Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi based on the first three specs of the first five spec groups.

Canon MG5770. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI. Copying: Colour copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:04
Uk has collected 2 expert reviews for Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:05
Nl heeft 2 proffesionele recensies verzameld voor Canon MG5770 Inkjet A4 4800 x 1200 DPI Wi-Fi. Het gemiddelde van deze proffesionele recensies is 81 van de 100. De gemiddelde score geeft aan hoe profesionals dit product waarderen. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:04
Fr a recueilli 2 avis d’experts pour Canon MG5770 Jet d'encre A4 4800 x 1200 DPI Wifi et la note moyenne est de 81 sur 100. Le score moyen reflète l’avis de la communauté des experts sur ce produit. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir les notes, les prix de produits et les conclusions.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:04
De hat 2 Expertenmeinungen über Canon MG5770 Tintenstrahl A4 4800 x 1200 DPI WLAN eingeholt. Das duchschnittliche Epertenrating ist 81 von 100. Die durchschnittlich erreichte Punktezahl gibt die Meinung der Expertencommunity über das Produkt wieder. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:05
Testseek ha raccolto 2 recensioni da parte di esperti per Canon MG5770 Ad inchiostro A4 4800 x 1200 DPI Wi-Fi e la valutazione media da parte degli esperti è di 81 su 100. Tale media riflette l’opinione della comunità degli esperti circa questo prodotto. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:04
Es ha coleccionado 2 opiniones de expertos para Canon MG5770 Inyección de tinta A4 4800 x 1200 DPI Wifi y la calificación media es 81 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:04
Dk har samlet 2 ekspertanmeldelser for Canon MG5770 Inkjet A4 4800 x 1200 dpi Wi-Fi og den gennemsnitlige ekspertbedømmelse er 81 af 100. Den gennemsnitlige score reflekterer ekspertpanelets opfattelse af dette produkt. Klik nedenfor og brug Dk for at se alle bedømmelser, produkter og konklusioner.
81%
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 06:02:04
Se har samlat in 2 experttester för Canon MG5770 Bläckstråleskrivare A4 4800 x 1200 DPI Wi-Fi och det genomsnittliga betyget är 81 av 100. Det genomsnittliga betyget reflekterar experternas samlade syn på denna produkt. Klicka nedanför och använd Se för att se alla betyg, utmärkelser och kommentarer.
81%
Source Review comments Score
infokomputer.com
Updated:
2018-06-01 06:02:04
Setelah menguji kemampuan Canon PIXMA MG7770, kami pun berkesempatan menguji “sang adik” yaitu Canon PIXMA MG5770. Hal yang berbeda pada MG5770 di antaranya dukungan resolusi cetak dan pindai yang lebih rendah, ketiadaan selot memori, ketiadaan NFC dan fi...
Good Kualitas cetak bagus, instalasi mudah, control panel berwarna, dukung koneksi nirkabel, auto-duplex...
Bad Bunyi serta hentakan keras saat mencetak, control panel tidak layar sentuh, tanpa fitur direct print, SpesifikasiCanon PIXMA MG5770...
Bottom line Sebagai jajaran multifungsi all-in-one, Canon PIXMA MG5770 cocok untuk memenuhi segala kebutuhan cetak, mulai dari dokumen berbasis teks sampai foto. Versi minimalis dari MG7770 ini tetap menawarkan kinerja tinggi plus harga yang lebih terjangkau...
81%