Canon LV-7265, 2500 ANSI lumens, LCD, XGA (1024x768), 600:1, 635 - 7620 mm (25 - 300"), 85%
Canon LV-7265. Projector brightness: 2500 ANSI lumens, Projection technology: LCD, Projector native resolution: XGA (1024x768). Light source type: Lamp, Lamp type: NSH, Lamp power: 200 W. Focus: Manual, Focal length range: 17.7 - 28.3 mm. Dot clock scanning frequency: 108 MHz. RMS rated power: 5 W