location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageCLASS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LBP712Cdn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LBP712CDN
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28210
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Sep 2023 13:37:30
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 9600 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 40 ppm
  • - Duplex printing Direct printing
  • - Ethernet LAN
  • - LCD Built-in display
  • - Maximum duty cycle: 80000 pages per month
  • - Total number of input trays: 1 Total input capacity: 550 sheets Total output capacity: 200 sheets
  • - Internal memory: 1000 MB
Warranty: 1 Year Onsite Service
Long product name Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4 :
The long product name of Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

550-sheet, 40 ppm, 600 x 600 dpi, UFR II, PCL 5c/e, PCL6, USB 2.0, Ethernet
More>>>
Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4:
The official description of Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Canon Color imageCLASS LBP712Cdn is an easy to use, duplex, single function laser printer ideal for any business environment. The LBP712Cdn delivers lightning fast, exceptional color output and prints at speeds of up to 40 pages-per-minute, with your first print available in 6 seconds or less. The device supports UFR II, PCL 5c/e, PCL6 and Adobe® PostScript® printer languages, allowing greater versatility for your printing needs. Eco-friendly, automatic duplexing right out of the box helps your business save on paper and related costs. Designed to handle your versatile, growing and fast paced business output needs, the LBP712Cdn offers remarkable paper handling in an expandable, configurable construction. The LBP712Cdn comes standard with a 550-sheet cassette and 100-sheet multipurpose tray, with optional 550-sheet cassette available to support paper feeding up to 2,300 sheets. The LBP712Cdn features mobile capabilities for printing on-the-go using your compatible mobile device such as Apple® AirPrint®, Mopria™ Print Service6 and Google Cloud Print™. The Canon PRINT Business app allows you to print to the device from compatible iOS or Android devices. With USB Direct Print, you can easily print from your USB Flash drive in JPEG, TIFF, PDF and XPS formats. The LBP712Cdn uses 2.2 watts of energy or less in energy saving mode, helping you save on energy costs. The single cartridge system combines the toner and drum into one unit, making replacement of cartridges simple. This printer uses GENUINE Canon Toner Cartridge 040 CMYK and 040 CMYK Hi-Capacity for higher volume printing.

Features

- Lightning fast, exceptional color laser output with print speed of up to 40 pages-per-minute, with your first print in your hands in 6 seconds or less.
- Print on-the-go with Canon PRINT Business4, Apple® AirPrint®, Mopria™ Print Service6 and Google Cloud Print™, using your compatible mobile device.
- Remarkable paper handling in an expandable, configurable construction to support paper feeding up to 2,300 sheets.
- Easily print from your USB Flash drive in JPEG, TIFF, PDF and XPS formats.
- Supports UFR II, PCL 5c/e, PCL6 and Adobe® PostScript® printer languages, allowing greater versatility for your printing needs.
- Energy Saver Mode uses less than 2.2 watts of energy, helping you save on energy costs.
- Eco friendly, two-sided printing right out of the box helps your business save on paper and related costs.
- The single cartridge system combines the toner and drum into one unit, making replacement of cartridges simple.

Short summary description Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4:
This short summary of the Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Canon imageCLASS LBP712Cdn, Laser, Colour, 9600 x 600 DPI, A4, 40 ppm, Duplex printing

Long summary description Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4:
This is an auto-generated long summary of Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4 based on the first three specs of the first five spec groups.

Canon imageCLASS LBP712Cdn. Print technology: Laser, Colour. Number of print cartridges: 1, Maximum duty cycle: 80000 pages per month. Maximum resolution: 9600 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 40 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Silver

Printing
Print resolution colour
600 x 600 DPI
Colour *
Yes
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
9600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
40 ppm
Time to first page (black, normal)
6 s
Features
Maximum duty cycle *
80000 pages per month
Recommended duty cycle
1000 - 7000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Number of print cartridges *
1
Page description languages *
PCL 5c, PCL 5e, PCL 6, UFRII-LT
Input & output capacity
Total number of input trays *
1
Total input capacity *
550 sheets
Total output capacity *
200 sheets
Paper input type
Cassette
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
3
Maximum input capacity
2300 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Labels, Plain paper, Recycled paper, Rough paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, C5, DL, Monarch
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Security algorithms
802.1x RADIUS, HTTPS, IPPS, SNMP
Network
Supported network protocols (IPv4)
SNMP 1, SNMP 3
Supported network protocols (IPv6)
SNMP 1, SNMP 3
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Canon PRINT Business, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
1000 MB
Design
Product colour *
Silver
Built-in display *
Yes
Display
LCD
Display number of lines
5 lines
Power
Power consumption (printing) *
600 W
Power consumption (standby)
33 W
Power consumption (PowerSave)
2.2 W
Energy Star Typical Electricity Consumption (TEC)
1.4 kWh/week
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2003, Windows Server 2003 R2, Windows Server 2008, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
459 mm
Depth
464 mm
Height
388 mm
Weight
28.4 kg
Packaging data
Package weight
35 kg
Packaging content
Cartridge(s) included
Yes
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Other features
Maximum paper size
215 x 355 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 07:01:59
Uk has collected 2 expert reviews for Canon imageCLASS LBP712Cdn Colour 9600 x 600 DPI A4 and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
pcmag.com
Updated:
2017-03-01 07:01:59
The Canon ImageClass LBP712Cdn ($900) single-function laser printer produces excellent-looking documents at impressive speeds. It comes with massive paper capacity, and you can expand it significantly to boot. Just about everything about the LBP712Cdn, fr...
Good Excellent print quality, especially for photos, Fast, PCL and PostScript emulation, Spacious paper drawer and multipurpose tray, Highly expandable paper capacity...
Bad High purchase price, Relatively high running costs, Expensive optional paper trays, No Wi-Fi Direct or NFC, No Wi-Fi (wireless), even as an option, Available only through select Canon dealers...
Bottom line The Canon Color ImageClass LBP712Cdn is fast and it churns out excellent-looking output across the board, but a steep purchase price and a high cost per page for its class diminish its overall value...
70%
betterbuys.com
Updated:
2017-05-06 01:23:50
The new Color imageCLASS LBP712Cdn is the latest single-function color printer in Canon's lineup. At $1,795, this compact printer is intended for small or medium businesses. It prints at 40ppm in both black and color and has a first-page-out time of six s...
Good Choice of standard and high-capacity aftermarket cartridges, compact to fit on a desktop, mobile printing functionality...
Bad Wireless connectivity is not supported, even as an option. There is also no multifunctional features...
0%