Canon Digital IXUS 75, 7.1 MP, 1/2.5", CCD, 3x, 130 g, Silver
Canon Digital IXUS 75. Megapixel (approx.): 7.1 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 3x, Digital zoom: 4x, Focal length range: 5.8 - 17.4 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 7.62 cm (3"). Internal memory: 32 MB. PictBridge. Weight: 130 g. Product colour: Silver